Kyocera Corporation Ceramic Capacitors 5ZH104ZACJA

Description
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4277-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4277-2-ND
Ceramic Capacitors 478-4277-2-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc

0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 5ZH104ZACJA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
5ZH104ZACJA
Ceramic Capacitors 5ZH104ZACJA
CAP CER 0.1UF 50V Y5V RADIAL

CAP CER 0.1UF 50V Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-4277-2-ND 5ZH104ZACJA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH751K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - C1206C222J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details