Kyocera Corporation Ceramic Capacitors 5WH223MAEAA

Description
0.022µF ±20% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
0.022µF ±20% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 5WH223MAEAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
5WH223MAEAA-ND
Ceramic Capacitors 5WH223MAEAA-ND
0.022µF ±20% 50V Ceramic Capacitor Y5P (B) Radial, Disc

0.022µF ±20% 50V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 5WH223MAEAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
5WH223MAEAA
Ceramic Capacitors 5WH223MAEAA
CAP CER 0.022UF 50V Y5P RADIAL

CAP CER 0.022UF 50V Y5P RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 5WH223MAEAA-ND 5WH223MAEAA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 124PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1908551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF8R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details