Kyocera Corporation Ceramic Capacitors 5SQ103PWHAA

Description
10000pF 0%, +100% 500V Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
10000pF 0%, +100% 500V Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 5SQ103PWHAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
5SQ103PWHAA-ND
Ceramic Capacitors 5SQ103PWHAA-ND
10000pF 0%, +100% 500V Ceramic Capacitor Y5U (E) Radial, Disc

10000pF 0%, +100% 500V Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 5SQ103PWHAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
5SQ103PWHAA
Ceramic Capacitors 5SQ103PWHAA
CAP CER 10000PF 500V Y5U RADIAL

CAP CER 10000PF 500V Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 5SQ103PWHAA-ND 5SQ103PWHAA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 100 (+/- %) 100 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1248416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 105RSB122K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details