Kyocera Corporation Ceramic Capacitors 5NR101MAACA

Description
100pF ±20% 1000V (1kV) Ceramic Capacitor Y5F Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 1000V (1kV) Ceramic Capacitor Y5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 5NR101MAACA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
5NR101MAACA-ND
Ceramic Capacitors 5NR101MAACA-ND
100pF ±20% 1000V (1kV) Ceramic Capacitor Y5F Radial, Disc

100pF ±20% 1000V (1kV) Ceramic Capacitor Y5F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 5NR101MAACA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
5NR101MAACA
Ceramic Capacitors 5NR101MAACA
CAP CER 100PF 1KV Y5F RADIAL

CAP CER 100PF 1KV Y5F RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 5NR101MAACA-ND 5NR101MAACA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details