100pF ±10% 500V Ceramic Capacitor Y5F Radial, Disc
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-4218-3-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -30 to 85 C (-22 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 5.00E6 microF |