Kyocera Corporation Ceramic Capacitors 5MK102KADAA

Description
1000pF ±10% 100V Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 5MK102KADAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
5MK102KADAA-ND
Ceramic Capacitors 5MK102KADAA-ND
1000pF ±10% 100V Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±10% 100V Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 5MK102KADAA-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133U020AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details