Kyocera Corporation Ceramic Capacitors 5KQ331JACAI

Description
330pF ±5% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
330pF ±5% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 5KQ331JACAI-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
5KQ331JACAI-ND
Ceramic Capacitors 5KQ331JACAI-ND
330pF ±5% 500V Ceramic Capacitor SL Radial, Disc

330pF ±5% 500V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 5KQ331JACAI - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
5KQ331JACAI
Ceramic Capacitors 5KQ331JACAI
CAP CER 330PF 500V SL RADIAL

CAP CER 330PF 500V SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 5KQ331JACAI-ND 5KQ331JACAI
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details