Kyocera Corporation Ceramic Capacitors 5KK560KACJA

Description
56pF ±10% 100V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
56pF ±10% 100V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 5KK560KACJA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
5KK560KACJA-ND
Ceramic Capacitors 5KK560KACJA-ND
56pF ±10% 100V Ceramic Capacitor SL Radial, Disc

56pF ±10% 100V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 5KK560KACJA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
5KK560KACJA
Ceramic Capacitors 5KK560KACJA
CAP CER 56PF 100V SL RADIAL

CAP CER 56PF 100V SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 5KK560KACJA-ND 5KK560KACJA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 103PPA302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers