CAP CER 22PF 500V NP0 RADIAL
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Capacitors |
| Product Number | 5AQ220KEBAA |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Through Hole |
| Technology | Film Capacitors |
| Applications | General Purpose |
| Capacitance Type | Fixed |
| Operating Temperature | -30 to 85 C (-22 to 185 F) |