Kyocera Corporation Ceramic Capacitors 5AK220JABAI

Description
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4204-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4204-3-ND
Ceramic Capacitors 478-4204-3-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc

22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 5AK220JABAI - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
5AK220JABAI
Ceramic Capacitors 5AK220JABAI
CAP CER 22PF 100V C0G/NP0 RADIAL

CAP CER 22PF 100V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-4204-3-ND 5AK220JABAI
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1210C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C17AH560J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers