Kyocera Corporation Ceramic Capacitors 560Z104MTT

Description
CAP CER 0.1UF 16V 0201
Request a Quote Datasheet
Description
CAP CER 0.1UF 16V 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-560Z104MTTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-560Z104MTTCT-ND
Ceramic Capacitors 478-560Z104MTTCT-ND
CAP CER 0.1UF 16V 0201

CAP CER 0.1UF 16V 0201

Buy Now Datasheet
Ceramic Capacitors - 478-560Z104MTTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-560Z104MTTTR-ND
Ceramic Capacitors 478-560Z104MTTTR-ND
CAP CER 0.1UF 16V 0201

CAP CER 0.1UF 16V 0201

Buy Now Datasheet
Ceramic Capacitors - 478-560Z104MTTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-560Z104MTTDKR-ND
Ceramic Capacitors 478-560Z104MTTDKR-ND
CAP CER 0.1UF 16V 0201

CAP CER 0.1UF 16V 0201

Buy Now Datasheet
Ceramic Capacitors - 560Z104MTT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
560Z104MTT
Ceramic Capacitors 560Z104MTT
KYOCERA AVX NEW ULTRA-BROADBAND

KYOCERA AVX NEW ULTRA-BROADBAND

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-560Z104MTTCT-ND 478-560Z104MTTDKR-ND 560Z104MTT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PWS102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details