Kyocera Corporation Ceramic Capacitors 550W103MTT

Description
CAP CER 10000PF 35V 01005
Request a Quote Datasheet
Description
CAP CER 10000PF 35V 01005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-550W103MTTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-550W103MTTTR-ND
Ceramic Capacitors 478-550W103MTTTR-ND
CAP CER 10000PF 35V 01005

CAP CER 10000PF 35V 01005

Buy Now Datasheet
Ceramic Capacitors - 478-550W103MTTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-550W103MTTDKR-ND
Ceramic Capacitors 478-550W103MTTDKR-ND
CAP CER 10000PF 35V 01005

CAP CER 10000PF 35V 01005

Buy Now Datasheet
Ceramic Capacitors - 478-550W103MTTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-550W103MTTCT-ND
Ceramic Capacitors 478-550W103MTTCT-ND
CAP CER 10000PF 35V 01005

CAP CER 10000PF 35V 01005

Buy Now Datasheet
Ceramic Capacitors - 550W103MTT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
550W103MTT
Ceramic Capacitors 550W103MTT
KYOCERA AVX NEW ULTRA-BROADBAND

KYOCERA AVX NEW ULTRA-BROADBAND

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-550W103MTTTR-ND 478-550W103MTTDKR-ND 550W103MTT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Film Paper Film Capacitors - 105RSB122K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details