Kyocera Corporation Ceramic Capacitors 3640KC222KAT3A

Description
2200pF ±10% 5000V (5kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 5000V (5kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 3640KC222KAT3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
3640KC222KAT3A-ND
Ceramic Capacitors 3640KC222KAT3A-ND
2200pF ±10% 5000V (5kV) Ceramic Capacitor X7R 3640 (9110 Metric)

2200pF ±10% 5000V (5kV) Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 3640KC222KAT3A-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details