Kyocera Corporation Ceramic Capacitors 3640KC101KAT3A

Description
100pF ±10% 5000V (5kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet
Description
100pF ±10% 5000V (5kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 3640KC101KAT3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
3640KC101KAT3A-ND
Ceramic Capacitors 3640KC101KAT3A-ND
100pF ±10% 5000V (5kV) Ceramic Capacitor X7R 3640 (9110 Metric)

100pF ±10% 5000V (5kV) Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitor 100Pf 5000V, X7R, 10%, 3640, Full Reel; Capacitance Kyocera Avx - 56J5515 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 5000V, X7R, 10%, 3640, Full Reel; Capacitance Kyocera Avx
56J5515
Ceramic Capacitor 100Pf 5000V, X7R, 10%, 3640, Full Reel; Capacitance Kyocera Avx 56J5515
CERAMIC CAPACITOR 100PF 5000V, X7R, 10%, 3640, FULL REEL; Capacitance:100pF; Voltage(DC):5kV; Capacitor Case / Package:3640 [9110 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 5000V, X7R, 10%, 3640, FULL REEL; Capacitance:100pF; Voltage(DC):5kV; Capacitor Case / Package:3640 [9110 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 3640KC101KAT3A-ND 56J5515
Product Name Ceramic Capacitors Ceramic Capacitor 100Pf 5000V, X7R, 10%, 3640, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX561K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details