Kyocera Corporation Ceramic Capacitors 3640KA101JAT3A

Description
100pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
100pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 3640KA101JAT3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
3640KA101JAT3A-ND
Ceramic Capacitors 3640KA101JAT3A-ND
100pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

100pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Capacitor Ceramic 100Pf 5000V, C0G, 5%, 3640, Full Reel; Capacitance Kyocera Avx - 56J5501 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 5000V, C0G, 5%, 3640, Full Reel; Capacitance Kyocera Avx
56J5501
Capacitor Ceramic 100Pf 5000V, C0G, 5%, 3640, Full Reel; Capacitance Kyocera Avx 56J5501
CAPACITOR CERAMIC 100PF 5000V, C0G, 5%, 3640, FULL REEL; Capacitance:100pF; Voltage(DC):5kV; Capacitor Case / Package:3640 [9110 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 5000V, C0G, 5%, 3640, FULL REEL; Capacitance:100pF; Voltage(DC):5kV; Capacitor Case / Package:3640 [9110 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 3640KA101JAT3A-ND 56J5501
Product Name Ceramic Capacitors Capacitor Ceramic 100Pf 5000V, C0G, 5%, 3640, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/011336 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details