Kyocera Corporation Ceramic Capacitors 3640HC183KAT3A

Description
0.018µF ±10% 3000V (3kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.018µF ±10% 3000V (3kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 3640HC183KAT3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
3640HC183KAT3A-ND
Ceramic Capacitors 3640HC183KAT3A-ND
0.018µF ±10% 3000V (3kV) Ceramic Capacitor X7R 3640 (9110 Metric)

0.018µF ±10% 3000V (3kV) Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.018Uf 3000V, X7R, 10%, 3640; Capacitance Kyocera Avx - 56J5468 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.018Uf 3000V, X7R, 10%, 3640; Capacitance Kyocera Avx
56J5468
Capacitor Ceramic 0.018Uf 3000V, X7R, 10%, 3640; Capacitance Kyocera Avx 56J5468
CAPACITOR CERAMIC 0.018UF 3000V, X7R, 10%, 3640; Capacitance:18000pF; Voltage(DC):3kV; Capacitor Case / Package:3640 [9110 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:9.3mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.018UF 3000V, X7R, 10%, 3640; Capacitance:18000pF; Voltage(DC):3kV; Capacitor Case / Package:3640 [9110 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:9.3mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 3640HC183KAT3A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
3640HC183KAT3A
Ceramic Capacitors 3640HC183KAT3A
CAP CER 0.018UF 3KV X7R 3640

CAP CER 0.018UF 3KV X7R 3640

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 3640HC183KAT3A-ND 56J5468 3640HC183KAT3A
Product Name Ceramic Capacitors Capacitor Ceramic 0.018Uf 3000V, X7R, 10%, 3640; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 335SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers