Kyocera Corporation Ceramic Capacitors 3640CC564KAT6A

Description
0.56µF ±10% 630V Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.56µF ±10% 630V Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM91AR72J564KX-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM91AR72J564KX-ND
Ceramic Capacitors 478-KGM91AR72J564KX-ND
0.56µF ±10% 630V Ceramic Capacitor X7R 3640 (9110 Metric)

0.56µF ±10% 630V Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 3640CC564KAT6A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
3640CC564KAT6A
Ceramic Capacitors 3640CC564KAT6A
CAP CER 0.56UF 630V X7R 3640

CAP CER 0.56UF 630V X7R 3640

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-KGM91AR72J564KX-ND 3640CC564KAT6A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1733429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details