Kyocera Corporation Connectors, Interconnects Memory Connectors PC Card Sockets 315610050550871+

Description
Manufacturer: KYOCERA AVX Category: Connectors, Interconnects Memory Connectors PC Card Sockets Series: 5610, Kyocera Connector Type: Connector Package: Tray Height Above Board: 0.189" (4.80mm) Card Type: CompactFlash® - Type I Mounting Feature: Reverse - Bottom Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Obsolete
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Category: Connectors, Interconnects Memory Connectors PC Card Sockets Series: 5610, Kyocera Connector Type: Connector Package: Tray Height Above Board: 0.189" (4.80mm) Card Type: CompactFlash® - Type I Mounting Feature: Reverse - Bottom Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Memory Connectors PC Card Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Memory Connectors PC Card Sockets
Connectors, Interconnects Memory Connectors PC Card Sockets
Manufacturer: KYOCERA AVX Category: Connectors, Interconnects Memory Connectors PC Card Sockets Series: 5610, Kyocera Connector Type: Connector Package: Tray Height Above Board: 0.189" (4.80mm) Card Type: CompactFlash® - Type I Mounting Feature: Reverse - Bottom Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Obsolete

Manufacturer: KYOCERA AVX
Category: Connectors, Interconnects Memory Connectors PC Card Sockets
Series: 5610, Kyocera
Connector Type: Connector
Package: Tray
Height Above Board: 0.189" (4.80mm)
Card Type: CompactFlash® - Type I
Mounting Feature: Reverse - Bottom
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Memory Connectors PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Coaxial Connector (RF) Adapters - ASF.00.250.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-6421 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers