Kyocera Corporation Rotary Potentiometers, Rheostats 3114307602

Description
Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet
Description
Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 478-3114307602-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
478-3114307602-ND
Rotary Potentiometers, Rheostats 478-3114307602-ND
Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 2W Solder Lug

Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 1349321-3114307602 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1349321-3114307602
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1349321-3114307602
Win Source Part Number: 1349321-3114307602 Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Series: ABW 2 Termination Style: Solder Lug Package: Bulk Standard Package: 100 Power (Watts): 2W Actuator Type: Round Actuator Length: 1.969" (50.00mm) Bushing Thread: M10 x 0.75 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.236" (6.00mm) Size - Body: Round - 1.122" Dia (28.50mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable HTSUS: 8533.31.0000 Mfr: KYOCERA AVX

Win Source Part Number: 1349321-3114307602
Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Series: ABW 2
Termination Style: Solder Lug
Package: Bulk
Standard Package: 100
Power (Watts): 2W
Actuator Type: Round
Actuator Length: 1.969" (50.00mm)
Bushing Thread: M10 x 0.75
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.236" (6.00mm)
Size - Body: Round - 1.122" Dia (28.50mm)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
HTSUS: 8533.31.0000
Mfr: KYOCERA AVX

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Wirewound Resistors Wirewound Resistors
Product Number 478-3114307602-ND 1349321-3114307602
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers