Kyocera Corporation Rotary Potentiometers, Rheostats 3104605594

Description
Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 4W Solder Lug
Request a Quote Datasheet
Description
Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 4W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 478-3104605594-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
478-3104605594-ND
Rotary Potentiometers, Rheostats 478-3104605594-ND
Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 4W Solder Lug

Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 4W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3104605594 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3104605594
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3104605594
POT 4W WIREWOUND LINEAR

POT 4W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors
Product Number 478-3104605594-ND 3104605594
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details