Win Source Part Number: 1132837-248041002001
Category: Connectors, Interconnects>Rectan
Series: 8041, Kyocera
Number of Positions: 2
Features: Solder Retention
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Package: Tape & Reel (TR)
Contact Material: Copper Alloy
Voltage Rating: 30VDC
Standard Package: 6,000
Insulation Material: Plastic
Style: Board to Cable/Wire
Pitch - Mating: 0.035" (0.90mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.94µin (0.100µm)
Contact Finish - Post: Gold
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle
Insulation Height: 0.031" (0.80mm)
Contact Shape: Rectangular
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
Current Rating (Amps): 1A per Contact
HTSUS: 8536.69.4040
Mfr: KYOCERA AVX
Other Names: 1253-248041002001868
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1132837-248041002001868+ |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Product Type | IC Headers |
| Socket Type | Receptacle |
| Mounting | SMT; Surface Mount, Right Angle |
| Voltage Rating | 30 volts |