WIRE TO BOARD
"2 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
WIRE TO BOARD
WIRE TO BOARD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 478-248005602100867+CT-ND | 248005602100867+ |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 30 volts | 30 volts |
| Current Rating | 1.0 amps | 1.0 amps |