AVX Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 248005502100867+

Description
Win Source Part Number: 1122155-248005502100 867+ Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: 8005, Kyocera Number of Positions: 2 Features: Solder Retention Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 30VDC Standard Package: 3,000 Insulation Material: Plastic Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Insulation Color: Black Mounting Type: Surface Mount, Right Angle Insulation Height: 0.075" (1.90mm) Contact Shape: Rectangular Temperature Range - Operating: -55°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 248005502100867+-ND, Q12122184B,478-24800 5502100867+
Request a Quote Datasheet
Description
Win Source Part Number: 1122155-248005502100 867+ Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: 8005, Kyocera Number of Positions: 2 Features: Solder Retention Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 30VDC Standard Package: 3,000 Insulation Material: Plastic Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Insulation Color: Black Mounting Type: Surface Mount, Right Angle Insulation Height: 0.075" (1.90mm) Contact Shape: Rectangular Temperature Range - Operating: -55°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 248005502100867+-ND, Q12122184B,478-24800 5502100867+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1122155-248005502100867+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1122155-248005502100867+
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1122155-248005502100867+
Win Source Part Number: 1122155-248005502100 867+ Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: 8005, Kyocera Number of Positions: 2 Features: Solder Retention Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 30VDC Standard Package: 3,000 Insulation Material: Plastic Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Insulation Color: Black Mounting Type: Surface Mount, Right Angle Insulation Height: 0.075" (1.90mm) Contact Shape: Rectangular Temperature Range - Operating: -55°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 248005502100867+-ND, Q12122184B,478-24800 5502100867+

Win Source Part Number: 1122155-248005502100867+
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: 8005, Kyocera
Number of Positions: 2
Features: Solder Retention
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Package: Tape & Reel (TR)
Contact Material: Copper Alloy
Voltage Rating: 30VDC
Standard Package: 3,000
Insulation Material: Plastic
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle
Insulation Height: 0.075" (1.90mm)
Contact Shape: Rectangular
Temperature Range - Operating: -55°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: KYOCERA AVX
Other Names: 248005502100867+-ND,Q12122184B,478-248005502100867+

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 248005502100867+ - ODG (Origin Data Global)
Shenzhen, China
Headers, Receptacles, Female Sockets
248005502100867+
Headers, Receptacles, Female Sockets 248005502100867+
IDC MINI WIRE 2POS 1.27MM

IDC MINI WIRE 2POS 1.27MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1122155-248005502100867+ 248005502100867+
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets
Product Type IC Headers PCB Receptacles; Receptacle
Socket Type Receptacle
Mounting SMT; Surface Mount, Right Angle SMT; Solder; Surface Mount, Right Angle
Voltage Rating 30 volts 30 volts
Current Rating 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 1-2307832-6 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 125 volts
View Details
Hollow Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
8+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details