CONN PCI EXP FMALE 67POS 0.020
CONN PCI EXP FMALE 67POS 0.020
"67 Position Female Connector PCI Express™ Gold 0.020"" (0.50mm) Black"
Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 804569-2464110674018
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
Conn PCI Express Card Edge SKT 67 POS 0.5mm Solder ST SMD T/R Product overview: 246411067401894M from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-246411067401894M
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-246411067401894MCT-ND | 804569-246411067401894M | 303-246411067401894M |
| Product Name | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors - 246411067401894M | SMD Electronic Connector |
| Gender | Female / Jack |