"67 Position Female Connector Gold 0.020"" (0.50mm)"
"67 Position Female Connector Gold 0.020"" (0.50mm)"
"67 Position Female Connector Gold 0.020"" (0.50mm)"
Conn PCI Express Card Edge SKT 67 POS 0.5mm Solder ST SMD T/R Product overview: 246411067401894B from KYOCERA Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-246411067401894B
Win Source Part Number: 1116300-246411067401
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 6411
Number of Positions: 67
Pitch: 0.020" (0.50mm)
Features: Board Guide, Keyed
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 2.00µin (0.051µm)
Package: Tape & Reel
Contact Material: Copper Alloy
Gender: Female
Standard Package: 800
Read Out: Dual
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: KYOCERA AVX
Other Names: 1253-1605-6-ND,478-2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-246411067401894BDKR-ND | 303-246411067401894B | 1116300-246411067401894B |
| Product Name | Edgeboard Connectors | SMD Electronic Connector | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Contact Pitch | 0.5080 mm (0.0200 inch) |