Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 1003224-246411067101
Packaging: Reel - TR
Number of Positions: 67
Pitch: 0.020" (0.50mm)
Features: Board Guide, Keyed
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 2μin (0.05μm)
Gender: Female
Mounting: Surface Mount, Right Angle
Read Out: Dual
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 80°C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
"67 Position Female Connector Gold 0.020"" (0.50mm)"
"67 Position Female Connector Gold 0.020"" (0.50mm)"
"67 Position Female Connector Gold 0.020"" (0.50mm)"
CONN FEMALE 67POS 0.020 GOLD Product overview: 246411067101894B from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-246411067101894B
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1003224-246411067101894B | 478-246411067101894BCT-ND | 303-246411067101894B |
| Product Name | Card Edge Connectors - Edgeboard Connectors - 246411067101894B | Edgeboard Connectors | Electronic Connector |
| Connector Type | Card Edge Connector | ||
| Termination | Solder | Solder | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |