"67 Position Female Connector Gold 0.020"" (0.50mm)"
"67 Position Female Connector Gold 0.020"" (0.50mm)"
"67 Position Female Connector Gold 0.020"" (0.50mm)"
CONN FEMALE 67POS 0.020 GOLD Product overview: 246411067101894A from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-246411067101894A
Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 906003-2464110671018
Series: 6411
Operating Temperature Range: -40°C ~ 80°C
Features: 67 Position Female Connector - Gold 0.020" (0.50mm)
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1253-1601-1, 1253-1601-2, 1253-1601-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-246411067101894ATR-ND | 303-246411067101894A | 906003-246411067101894A |
| Product Name | Edgeboard Connectors | Electronic Connector | Card Edge Connectors - Edgeboard Connectors - 246411067101894A |
| Gender | Female / Jack | Female / Jack | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Contact Pitch | 0.5080 mm (0.0200 inch) |