Kyocera Corporation Edgeboard Connectors 246411067000883M

Description
"67 Position Female Connector Gold 0.020"" (0.50mm)"
Request a Quote Datasheet
Description
"67 Position Female Connector Gold 0.020"" (0.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 478-246411067000883MTR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
478-246411067000883MTR-ND
Edgeboard Connectors 478-246411067000883MTR-ND
"67 Position Female Connector Gold 0.020"" (0.50mm)"

"67 Position Female Connector Gold 0.020"" (0.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
303-246411067000883M
Electronic Connector 303-246411067000883M
CONN FEMALE 67POS 0.020 GOLD Product overview: 246411067000883M from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-246411067000883M can be used for catalog matching and distributor lookup.

CONN FEMALE 67POS 0.020 GOLD Product overview: 246411067000883M from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-246411067000883M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1333983-246411067000883M - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1333983-246411067000883M
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1333983-246411067000883M
Manufacturer: KYOCERA AVX Win Source Part Number: 1333983-246411067000 883M Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Reel - TR Number of Positions: 67 Pitch: 0.020" (0.50mm) Features: Board Guide, Keyed Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 2.00µin (0.051µm) Contact Material: Copper Alloy Gender: Female Standard Package: 1,000 Mounting: Surface Mount, Right Angle Read Out: Dual Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1253-1600-2,478-2464 11067000883M,1253-16 00-2-ND,1253-1600-1- ND,478-2464110670008 83M-ND,478-246411067 000883MCT,1253-1600- 6,478-24641106700088 3MTR,478-24641106700 0883MDKR,1253-1600-1 ,1253-1600-6-ND Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1333983-246411067000883M
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Reel - TR
Number of Positions: 67
Pitch: 0.020" (0.50mm)
Features: Board Guide, Keyed
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 2.00µin (0.051µm)
Contact Material: Copper Alloy
Gender: Female
Standard Package: 1,000
Mounting: Surface Mount, Right Angle
Read Out: Dual
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1253-1600-2,478-246411067000883M,1253-1600-2-ND,1253-1600-1-ND,478-246411067000883M-ND,478-246411067000883MCT,1253-1600-6,478-246411067000883MTR,478-246411067000883MDKR,1253-1600-1,1253-1600-6-ND
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 478-246411067000883MTR-ND 303-246411067000883M 1333983-246411067000883M
Product Name Edgeboard Connectors Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack Female / Jack
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Contact Pitch 0.5080 mm (0.0200 inch)
Unlock Full Specs
to access all available technical data