Conn Board to Board RCP 50 POS 0.35mm Solder ST Top Entry SMD T/R Product overview: 245863050104829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-245863050104829+
Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 849306-2458630501048
Series: 5863, Kyocera
Features: Position Connector
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 1253-245863050104829
50 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
50 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
50 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
RECPT - 0.35MM PITCH - 50 POS -
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-245863050104829+ | 849306-245863050104829+ | 478-245863050104829+TR-ND | 245863050104829+ |
| Product Name | SMD Electronic Connector | Rectangular Connectors - 245863050104829+ | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty |