Kyocera Corporation Arrays, Edge Type, Mezzanine (Board to Board) 245861040004829+

Description
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 478-245861040004829+TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-245861040004829+TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-245861040004829+TR-ND
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 478-245861040004829+DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-245861040004829+DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-245861040004829+DKR-ND
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 478-245861040004829+CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-245861040004829+CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-245861040004829+CT-ND
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1180270-245861040004829+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1180270-245861040004829+
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1180270-245861040004829+
Win Source Part Number: 1180270-245861040004 829+ Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: 5861, Kyocera Number of Positions: 40 Pitch: 0.014" (0.35mm) Features: Solder Retention Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel Mated Stacking Heights: 0.6mm Height Above Board: 0.022" (0.57mm) Standard Package: 15,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: KYOCERA AVX Other Names: 478-245861040004829+ -ND,1253-24586104000 4829+TR-ND,1253-2458 61040004829+CT,1253- 245861040004829+CT-N D,478-24586104000482 9+TR,478-24586104000 4829+DKR,1253-245861 040004829+TR,1253-24 5861040004829+DKR-ND ,478-245861040004829 +,478-24586104000482 9+CT,1253-2458610400 04829+DKR

Win Source Part Number: 1180270-245861040004829+
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: 5861, Kyocera
Number of Positions: 40
Pitch: 0.014" (0.35mm)
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel
Mated Stacking Heights: 0.6mm
Height Above Board: 0.022" (0.57mm)
Standard Package: 15,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: KYOCERA AVX
Other Names: 478-245861040004829+-ND,1253-245861040004829+TR-ND,1253-245861040004829+CT,1253-245861040004829+CT-ND,478-245861040004829+TR,478-245861040004829+DKR,1253-245861040004829+TR,1253-245861040004829+DKR-ND,478-245861040004829+,478-245861040004829+CT,1253-245861040004829+DKR

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-245861040004829+
SMD Electronic Connector 316-245861040004829+
Conn Board to Board RCP 40 POS 0.35mm Solder ST Top Entry SMD Product overview: 245861040004829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-245861040004829+ can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 40 POS 0.35mm Solder ST Top Entry SMD Product overview: 245861040004829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-245861040004829+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
245861040004829+
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 245861040004829+
RECPT - 0.35MM PITCH - 40 POS 0.

RECPT - 0.35MM PITCH - 40 POS 0.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 478-245861040004829+TR-ND 1180270-245861040004829+ 316-245861040004829+ 245861040004829+
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data