Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Active
Connector Type: Header, Cuttable
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Fixed
Features: P-Channel 330mA (Ta) 360mW (Ta) Surface Mount PG-SOT23
0.35mm Pitch Board to Board Connector Product overview: 245861024004829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-245861024004829+
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
RECPT - 0.35MM PITCH - 24 POS 0.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-245861024004829+ | 478-245861024004829+CT-ND | 245861024004829+ | |
| Product Name | Connectors,Interconnects | Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Fixed | Surface Mount |