80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
CONN RCPT 80POS SMD GOLD
BOARD STACKING CONNECTOR, 80 CONTACT(S), 2 ROW(S), FEMALE, STRAIGHT, SURFACE MOUNT TERMINAL, RECEPTACLE ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-245846080100829+CT-ND | 245846080100829+ | 96AJ3346 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Board Stacking Connector, 80 Contact(S), 2 Row(S), Female, Straight, Surface Mount Terminal, Receptacle Rohs Compliant Kyocera Avx |
| Category | Board to Board Connector | ||
| Connector Type | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount |