50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
STACKING CONNECTOR, RECEPTACLE, 50 POSITION, 0.4MM; Product Range:AXN Series; No. of Contacts:50Contacts;
CONN RCPT 50POS SMD GOLD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-245846050100829+DKR-ND | 09R9135 | 245846050100829+ |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Receptacle, 50 Position, 0.4Mm; Product Range Avx Interconnect | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | ||
| Connector Type | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount |