Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 854695-2458460200008
Series: 5846, Kyocera
Features: Position Connector
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4040
Other Part Number: 1253-245846020000829
Conn Board to Board RCP 20 POS 0.4mm Solder ST SMD Reel Product overview: 245846020000829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-245846020000829+
20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
RECPT - 0.4MM PITCH - 20 POS 3.0
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 854695-245846020000829+ | 316-245846020000829+ | 478-245846020000829+CT-ND | 245846020000829+ |
| Product Name | Rectangular Connectors - 245846020000829+ | SMD Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty |