40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Conn Board to Board RCP 40 POS 0.35mm Solder ST Top Entry SMD T/R Product overview: 245843040002829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-245843040002829+
Win Source Part Number: 999942-2458430400028
Category: Connectors, Interconnects>Rectan
Series: 5843, Kyocera
Number of Positions: 40
Pitch: 0.014" (0.35mm)
Features: Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel
Mated Stacking Heights: 0.8mm
Height Above Board: 0.030" (0.75mm)
Standard Package: 5,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: KYOCERA AVX
Other Names: 478-245843040002829+
RECPT - 0.35MM PITCH - 40 POS -
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-245843040002829+TR-ND | 316-245843040002829+ | 999942-245843040002829+ | 245843040002829+ |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |