AVX Corporation Arrays, Edge Type, Mezzanine (Board to Board) 245804034000829+

Description
RECPT - 0.4MM PITCH - 34 POS - 0
Request a Quote Datasheet
Description
RECPT - 0.4MM PITCH - 34 POS - 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 478-245804034000829+DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-245804034000829+DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-245804034000829+DKR-ND
RECPT - 0.4MM PITCH - 34 POS - 0

RECPT - 0.4MM PITCH - 34 POS - 0

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 478-245804034000829+TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-245804034000829+TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-245804034000829+TR-ND
34 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

34 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 478-245804034000829+CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-245804034000829+CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-245804034000829+CT-ND
RECPT - 0.4MM PITCH - 34 POS - 0

RECPT - 0.4MM PITCH - 34 POS - 0

Buy Now Datasheet
Rectangular Connectors - 245804034000829+ - 805736-245804034000829+ - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 245804034000829+
805736-245804034000829+
Rectangular Connectors - 245804034000829+ 805736-245804034000829+
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 805736-2458040340008 29+ Packaging: Reel Number of Positions: 34 Pitch: 0.016" (0.40mm) Mounting Style: SMD Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.9mm Height Above Board: 0.033" (0.84mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 805736-245804034000829+
Packaging: Reel
Number of Positions: 34
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.9mm
Height Above Board: 0.033" (0.84mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
308-245804034000829+
Electronic Connector 308-245804034000829+
RECPT - 0.4MM PITCH - 34 POS - 0 Product overview: 245804034000829+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-245804034000829+ can be used for catalog matching and distributor lookup.

RECPT - 0.4MM PITCH - 34 POS - 0 Product overview: 245804034000829+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-245804034000829+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
245804034000829+
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 245804034000829+
RECPT - 0.4MM PITCH - 34 POS - 0

RECPT - 0.4MM PITCH - 34 POS - 0

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 478-245804034000829+DKR-ND 805736-245804034000829+ 308-245804034000829+ 245804034000829+
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 245804034000829+ Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD
Contact Pitch 0.4064 mm (0.0160 inch)
Unlock Full Specs
to access all available technical data