Kyocera Corporation SMD Electronic Connector 245804030000829+

Description
CONN RCPT 30POS SMD Product overview: 245804030000829+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-245804030000829+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 30POS SMD Product overview: 245804030000829+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-245804030000829+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-245804030000829+
SMD Electronic Connector 308-245804030000829+
CONN RCPT 30POS SMD Product overview: 245804030000829+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-245804030000829+ can be used for catalog matching and distributor lookup.

CONN RCPT 30POS SMD Product overview: 245804030000829+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-245804030000829+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 245804030000829+ - 1003254-245804030000829+ - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 245804030000829+
1003254-245804030000829+
Rectangular Connectors - 245804030000829+ 1003254-245804030000829+
Manufacturer: AVX Corporation Win Source Part Number: 1003254-245804030000 829+ Packaging: Reel - TR Number of Positions: 30 Pitch: 0.016" (0.40mm) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Mated Stacking Heights: 0.9mm Height Above Board: 0.034" (0.86mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: AVX Corporation
Win Source Part Number: 1003254-245804030000829+
Packaging: Reel - TR
Number of Positions: 30
Pitch: 0.016" (0.40mm)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Mated Stacking Heights: 0.9mm
Height Above Board: 0.034" (0.86mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 478-245804030000829+TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-245804030000829+TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-245804030000829+TR-ND
30 Position Connector Receptacle, Center Strip Contacts Surface Mount

30 Position Connector Receptacle, Center Strip Contacts Surface Mount

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 478-245804030000829+CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-245804030000829+CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-245804030000829+CT-ND
30 Position Connector Receptacle, Center Strip Contacts Surface Mount

30 Position Connector Receptacle, Center Strip Contacts Surface Mount

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 478-245804030000829+DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-245804030000829+DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-245804030000829+DKR-ND
30 Position Connector Receptacle, Center Strip Contacts Surface Mount

30 Position Connector Receptacle, Center Strip Contacts Surface Mount

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
245804030000829+
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 245804030000829+
CONN RCPT 30POS SMD

CONN RCPT 30POS SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 308-245804030000829+ 1003254-245804030000829+ 478-245804030000829+TR-ND 245804030000829+
Product Name SMD Electronic Connector Rectangular Connectors - 245804030000829+ Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 50 volts
Current Rating 0.3 amps
Connector Type Rectangular Connectors, Heavy Duty Receptacle, Center Strip Contacts Rectangular Connectors, Heavy Duty
Mounting SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data