Kyocera Corporation Arrays, Edge Type, Mezzanine (Board to Board) 245804016000829+

Description
16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 478-245804016000829+TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-245804016000829+TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-245804016000829+TR-ND
16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 478-245804016000829+CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-245804016000829+CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-245804016000829+CT-ND
16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 478-245804016000829+DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-245804016000829+DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-245804016000829+DKR-ND
16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-245804016000829+
SMD Electronic Connector 316-245804016000829+
Conn Board to Board RCP 16 POS 0.4mm Solder ST Top Entry SMD T/R Product overview: 245804016000829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-245804016000829+ can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 16 POS 0.4mm Solder ST Top Entry SMD T/R Product overview: 245804016000829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-245804016000829+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 245804016000829+ - 854686-245804016000829+ - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 245804016000829+
854686-245804016000829+
Rectangular Connectors - 245804016000829+ 854686-245804016000829+
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 854686-2458040160008 29+ Series: Super Microleaf 5804, Kyocera Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040 Other Part Number: 1253-245804016000829 +DKR, 1253-245804016000829 +CT, 1253-245804016000829 +TR

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 854686-245804016000829+
Series: Super Microleaf 5804, Kyocera
Features: Position Connector
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4040
Other Part Number: 1253-245804016000829+DKR, 1253-245804016000829+CT, 1253-245804016000829+TR

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
245804016000829+
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 245804016000829+
RECPT - 0.4MM PITCH - 16 POS - 0

RECPT - 0.4MM PITCH - 16 POS - 0

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 478-245804016000829+TR-ND 316-245804016000829+ 854686-245804016000829+ 245804016000829+
Product Name Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Rectangular Connectors - 245804016000829+ Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data