Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 1003252-245802054002
Packaging: Reel - TR
Number of Positions: 54
Pitch: 0.016" (0.40mm)
Features: Board Guide, Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 0.8mm
Height Above Board: 0.030" (0.75mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
CONN RECEPT 54 POS .4MM BTB Product overview: 245802054002829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-245802054002829+
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1003252-245802054002829+ | 340-245802054002829+ |
| Product Name | Rectangular Connectors - 245802054002829+ | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty |