Kyocera Corporation Rectangular - Board to Board Connectors - 245087060900861+ 245087060900861+

Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 115562-2450870609008 61+ Packaging: Reel - TR Number of Positions: 60 Pitch: 0.020" (0.50mm) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Mated Stacking Heights: 3mm, 3.5mm, 4mm Height Above Board: 0.098" (2.50mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 115562-2450870609008 61+ Packaging: Reel - TR Number of Positions: 60 Pitch: 0.020" (0.50mm) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Mated Stacking Heights: 3mm, 3.5mm, 4mm Height Above Board: 0.098" (2.50mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - 245087060900861+ - 115562-245087060900861+ - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - 245087060900861+
115562-245087060900861+
Rectangular - Board to Board Connectors - 245087060900861+ 115562-245087060900861+
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 115562-2450870609008 61+ Packaging: Reel - TR Number of Positions: 60 Pitch: 0.020" (0.50mm) Connector Type: Receptacle, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Mated Stacking Heights: 3mm, 3.5mm, 4mm Height Above Board: 0.098" (2.50mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 115562-245087060900861+
Packaging: Reel - TR
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Mated Stacking Heights: 3mm, 3.5mm, 4mm
Height Above Board: 0.098" (2.50mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-245087060900861+
SMD Electronic Connector 308-245087060900861+
CONN RCPT 60POS SMD GOLD Product overview: 245087060900861+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-245087060900861+ can be used for catalog matching and distributor lookup.

CONN RCPT 60POS SMD GOLD Product overview: 245087060900861+ from KYOCERA AVX is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-245087060900861+ can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
245087060900861+
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 245087060900861+
CONN RCPT 60POS SMD GOLD

CONN RCPT 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 115562-245087060900861+ 308-245087060900861+ 245087060900861+
Product Name Rectangular - Board to Board Connectors - 245087060900861+ SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1731145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details