60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
CONN RCPT 60POS SMD GOLD
STACKING CONNECTOR, RECEPTACLE, 60 POSITION, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-245046060600829+TR-ND | 245046060600829+ | 96M9369 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Receptacle, 60 Position, 0.5Mm; Mezzanine Connector Type Avx Interconnect |
| Category | Board to Board Connector |