AVX Corporation Solid State Lighting Connector Assemblies 229159005101116

Description
"SSL Connector 5 Position Socket Board to Board or Cable 0.118"" (3.00mm) Solder"
Request a Quote Datasheet
Description
"SSL Connector 5 Position Socket Board to Board or Cable 0.118"" (3.00mm) Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - 478-5864-2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
478-5864-2-ND
Solid State Lighting Connector Assemblies 478-5864-2-ND
"SSL Connector 5 Position Socket Board to Board or Cable 0.118"" (3.00mm) Solder"

"SSL Connector 5 Position Socket Board to Board or Cable 0.118"" (3.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - 229159005101116 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
229159005101116
Solid State Lighting Connector Assemblies 229159005101116
CONN SSL SOCKET 5POS 3MM SOLDER

CONN SSL SOCKET 5POS 3MM SOLDER

Supplier's Site Datasheet
Board-Board Connector, Receptacle, 5 Position, 1Row; Product Range Avx Interconnect - 58R3830 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Receptacle, 5 Position, 1Row; Product Range Avx Interconnect
58R3830
Board-Board Connector, Receptacle, 5 Position, 1Row; Product Range Avx Interconnect 58R3830
BOARD-BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW; Product Range:22-9159 Series; No. of Contacts:5Contacts; Gender:Receptacle; Pitch Spacing:3mm; Contact Termination Type:Solder; No. of Rows:1Rows RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW; Product Range:22-9159 Series; No. of Contacts:5Contacts; Gender:Receptacle; Pitch Spacing:3mm; Contact Termination Type:Solder; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, 9159 Series, Surface Mount, Receptacle, 5, 3 Mm, Gold Plated Contacts Rohs Compliant Avx Interconnect - 52R7457 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, 9159 Series, Surface Mount, Receptacle, 5, 3 Mm, Gold Plated Contacts Rohs Compliant Avx Interconnect
52R7457
Board-To-Board Connector, 9159 Series, Surface Mount, Receptacle, 5, 3 Mm, Gold Plated Contacts Rohs Compliant Avx Interconnect 52R7457
Board-To-Board Connector, 9159 Series, Surface Mount, Receptacle, 5, 3 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, 9159 Series, Surface Mount, Receptacle, 5, 3 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 478-5864-2-ND 229159005101116 58R3830 52R7457
Product Name Solid State Lighting Connector Assemblies Solid State Lighting Connector Assemblies Board-Board Connector, Receptacle, 5 Position, 1Row; Product Range Avx Interconnect Board-To-Board Connector, 9159 Series, Surface Mount, Receptacle, 5, 3 Mm, Gold Plated Contacts Rohs Compliant Avx Interconnect
Connector Type Socket Board to Board Connector
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PC Pin, Single Post Connectors - 36-1455-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
D-Sub Connector Assemblies - 2262-A99204-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details