"SSL Connector 4 Position Socket Board to Board or Cable 0.118"" (3.00mm) Solder"
"SSL Connector 4 Position Socket Board to Board or Cable 0.118"" (3.00mm) Solder"
"SSL Connector 4 Position Socket Board to Board or Cable 0.118"" (3.00mm) Solder"
BOARD-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 1ROW; Product Range:22-9159 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:3mm; Contact Termination Type:Solder; No. of Rows:1Rows RoHS Compliant: Yes
Board-To-Board Connector, 9159 Series, Surface Mount, Receptacle, 4, 3 mm, Gold Plated Contacts RoHS Compliant: Yes
CONN SSL SOCKET 4POS 3MM SOLDER
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-5863-2-ND | 58R3829 | 52R7456 | 229159004101116 |
| Product Name | Solid State Lighting Connector Assemblies | Board-Board Connector, Receptacle, 4 Position, 1Row; Product Range Avx Interconnect | Board-To-Board Connector, 9159 Series, Surface Mount, Receptacle, 4, 3 Mm, Gold Plated Contacts Rohs Compliant Avx Interconnect | Solid State Lighting Connector Assemblies |
| Connector Type | Socket | Board to Board Connector | ||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | ||
| Voltage Rating | 125 volts |