KYOCERA AVX Components Corporation Ceramic Capacitors 2225WC223KAT2A

Description
0.022µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56GR73E223KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56GR73E223KVDKR-ND
Ceramic Capacitors 478-KGM56GR73E223KVDKR-ND
0.022µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.022µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56GR73E223KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56GR73E223KVCT-ND
Ceramic Capacitors 478-KGM56GR73E223KVCT-ND
0.022µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.022µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56GR73E223KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56GR73E223KVTR-ND
Ceramic Capacitors 478-KGM56GR73E223KVTR-ND
0.022µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.022µF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Cap, 0.022Μf, 2.5 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx - 97Y9807 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 2.5 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx
97Y9807
Cap, 0.022Μf, 2.5 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx 97Y9807
CAP, 0.022µF, 2.5 KV, 10%, X7R, 2225; Capacitance:22000pF; Voltage Rating:2.5kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 0.022µF, 2.5 KV, 10%, X7R, 2225; Capacitance:22000pF; Voltage Rating:2.5kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM56GR73E223KVDKR-ND 478-KGM56GR73E223KVCT-ND 97Y9807
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.022Μf, 2.5 Kv, 10%, X7R, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-1970-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details