KYOCERA AVX Components Corporation Ceramic Capacitors 2225WC103KAT3A

Description
10000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2225WC103KAT3ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2225WC103KAT3ATR-ND
Ceramic Capacitors 478-2225WC103KAT3ATR-ND
10000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf 2500V, X7R, 10%, 2225; Capacitance Kyocera Avx - 95M7980 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 2500V, X7R, 10%, 2225; Capacitance Kyocera Avx
95M7980
Capacitor Ceramic 0.01Uf 2500V, X7R, 10%, 2225; Capacitance Kyocera Avx 95M7980
CAPACITOR CERAMIC 0.01UF 2500V, X7R, 10%, 2225; Capacitance:10000pF; Voltage(DC):2.5kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 2500V, X7R, 10%, 2225; Capacitance:10000pF; Voltage(DC):2.5kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-2225WC103KAT3ATR-ND 95M7980
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf 2500V, X7R, 10%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C0805C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details