AVX Corporation Ceramic Capacitors 2225WC103KAT2A

Description
10000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM56GR73E103KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56GR73E103KVCT-ND
Ceramic Capacitors 478-KGM56GR73E103KVCT-ND
10000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56GR73E103KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56GR73E103KVTR-ND
Ceramic Capacitors 478-KGM56GR73E103KVTR-ND
10000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM56GR73E103KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM56GR73E103KVDKR-ND
Ceramic Capacitors 478-KGM56GR73E103KVDKR-ND
10000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGM56GR73E103KVCT-ND 478-KGM56GR73E103KVDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-336SMH100M - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
4 suppliers
Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details