Kyocera Corporation Ceramic Capacitors 2225WC103KAT1A

Description
10000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4742-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4742-2-ND
Ceramic Capacitors 478-4742-2-ND
10000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4742-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4742-6-ND
Ceramic Capacitors 478-4742-6-ND
10000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-4742-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4742-1-ND
Ceramic Capacitors 478-4742-1-ND
10000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

10000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.01uF 2500V Capacitor
60-2225WC103KAT1A
SMD 0.01uF 2500V Capacitor 60-2225WC103KAT1A
Cap Ceramic 0.01uF 2500V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225WC103KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 2500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 2500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225WC103KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 2500V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225WC103KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 2500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 2500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225WC103KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.01Uf 2500V, X7R, 10%, 2225; Capacitance Kyocera Avx - 56J4860 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 2500V, X7R, 10%, 2225; Capacitance Kyocera Avx
56J4860
Capacitor Ceramic 0.01Uf 2500V, X7R, 10%, 2225; Capacitance Kyocera Avx 56J4860
CAPACITOR CERAMIC 0.01UF 2500V, X7R, 10%, 2225; Capacitance:10000pF; Voltage(DC):2.5kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 2500V, X7R, 10%, 2225; Capacitance:10000pF; Voltage(DC):2.5kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf 2500V, X7R, 10%, 2225; Capacitance Kyocera Avx - 96M1582 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 2500V, X7R, 10%, 2225; Capacitance Kyocera Avx
96M1582
Ceramic Capacitor 0.01Uf 2500V, X7R, 10%, 2225; Capacitance Kyocera Avx 96M1582
CERAMIC CAPACITOR 0.01UF 2500V, X7R, 10%, 2225; Capacitance:10000pF; Voltage(DC):2.5kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 2500V, X7R, 10%, 2225; Capacitance:10000pF; Voltage(DC):2.5kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-4742-2-ND 478-4742-6-ND 60-2225WC103KAT1A 56J4860
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.01uF 2500V Capacitor Capacitor Ceramic 0.01Uf 2500V, X7R, 10%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M20U473M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1701051 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details