Kyocera Corporation SMD 0.068uF 1500V Capacitor 2225SC683KAT1A

Description
Cap Ceramic 0.068uF 1500V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225SC683KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.068uF, 1500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.068uF, 1500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225SC683KAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.068uF 1500V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225SC683KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.068uF, 1500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.068uF, 1500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225SC683KAT1A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.068uF 1500V Capacitor
60-2225SC683KAT1A
SMD 0.068uF 1500V Capacitor 60-2225SC683KAT1A
Cap Ceramic 0.068uF 1500V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225SC683KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.068uF, 1500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.068uF, 1500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225SC683KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.068uF 1500V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225SC683KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.068uF, 1500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.068uF, 1500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225SC683KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-5919-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5919-1-ND
Ceramic Capacitors 478-5919-1-ND
0.068µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.068µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5919-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5919-6-ND
Ceramic Capacitors 478-5919-6-ND
0.068µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.068µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5919-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5919-2-ND
Ceramic Capacitors 478-5919-2-ND
0.068µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

0.068µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.068Uf 1500V, X7R, 10%, 2225; Capacitance Kyocera Avx - 52R2458 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 1500V, X7R, 10%, 2225; Capacitance Kyocera Avx
52R2458
Ceramic Capacitor 0.068Uf 1500V, X7R, 10%, 2225; Capacitance Kyocera Avx 52R2458
CERAMIC CAPACITOR 0.068UF 1500V, X7R, 10%, 2225; Capacitance:68000pF; Voltage(DC):1.5kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 1500V, X7R, 10%, 2225; Capacitance:68000pF; Voltage(DC):1.5kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.068Uf 1500V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx - 66M5807 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 1500V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx
66M5807
Ceramic Capacitor 0.068Uf 1500V, X7R, 10%, 2225, Full Reel; Capacitance Kyocera Avx 66M5807
CERAMIC CAPACITOR 0.068UF 1500V, X7R, 10%, 2225, FULL REEL; Capacitance:68000pF; Voltage(DC):1.5kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 1500V, X7R, 10%, 2225, FULL REEL; Capacitance:68000pF; Voltage(DC):1.5kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-2225SC683KAT1A 478-5919-1-ND 478-5919-6-ND 52R2458
Product Name SMD 0.068uF 1500V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.068Uf 1500V, X7R, 10%, 2225; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1500 volts 1500 volts 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 335AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701030 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details