Kyocera Corporation Ceramic Capacitors 2225PC125MAT1A

Description
1.2µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
1.2µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5577-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5577-2-ND
Ceramic Capacitors 478-5577-2-ND
1.2µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1.2µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5577-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5577-1-ND
Ceramic Capacitors 478-5577-1-ND
1.2µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1.2µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5577-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5577-6-ND
Ceramic Capacitors 478-5577-6-ND
1.2µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1.2µF ±20% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1.2uF 250V Capacitor
60-2225PC125MAT1A
SMD 1.2uF 250V Capacitor 60-2225PC125MAT1A
Cap Ceramic 1.2uF 250V X7R 20% Pad SMD 2225 125°C T/R Product overview: 2225PC125MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.2uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225PC125MAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 1.2uF 250V X7R 20% Pad SMD 2225 125°C T/R Product overview: 2225PC125MAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.2uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225PC125MAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 1.2Uf, 250V, X7R, 20%, 2225; Capacitance Kyocera Avx - 10R6112 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.2Uf, 250V, X7R, 20%, 2225; Capacitance Kyocera Avx
10R6112
Ceramic Capacitor 1.2Uf, 250V, X7R, 20%, 2225; Capacitance Kyocera Avx 10R6112
CERAMIC CAPACITOR 1.2UF, 250V, X7R, 20%, 2225; Capacitance:1.2µF; Voltage(DC):250V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1.2UF, 250V, X7R, 20%, 2225; Capacitance:1.2µF; Voltage(DC):250V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 1.2Uf, 250V, X7R, 20%, 2225; Capacitance Kyocera Avx - 09P1667 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1.2Uf, 250V, X7R, 20%, 2225; Capacitance Kyocera Avx
09P1667
Capacitor Ceramic 1.2Uf, 250V, X7R, 20%, 2225; Capacitance Kyocera Avx 09P1667
CAPACITOR CERAMIC 1.2UF, 250V, X7R, 20%, 2225; Capacitance:1.2µF; Voltage(DC):250V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1.2UF, 250V, X7R, 20%, 2225; Capacitance:1.2µF; Voltage(DC):250V; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:5.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 2225PC125MAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225PC125MAT1A
Ceramic Capacitors 2225PC125MAT1A
CAP CER 1.2UF 250V X7R 2225

CAP CER 1.2UF 250V X7R 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5577-2-ND 478-5577-6-ND 60-2225PC125MAT1A 10R6112 2225PC125MAT1A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 1.2uF 250V Capacitor Ceramic Capacitor 1.2Uf, 250V, X7R, 20%, 2225; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.2 microF 1.2 microF 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1761-1092-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Film Paper Film Capacitors - 104PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers