Kyocera Corporation Ceramic Capacitors 2225PC125KAT1A

Description
1.2µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
1.2µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3994-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3994-6-ND
Ceramic Capacitors 478-3994-6-ND
1.2µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1.2µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3994-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3994-1-ND
Ceramic Capacitors 478-3994-1-ND
1.2µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1.2µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3994-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3994-2-ND
Ceramic Capacitors 478-3994-2-ND
1.2µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

1.2µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1.2uF 250V Capacitor
60-2225PC125KAT1A
SMD 1.2uF 250V Capacitor 60-2225PC125KAT1A
Cap Ceramic 1.2uF 250V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225PC125KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.2uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225PC125KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 1.2uF 250V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225PC125KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.2uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225PC125KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 2225PC125KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225PC125KAT1A
Ceramic Capacitors 2225PC125KAT1A
CAP CER 1.2UF 250V X7R 2225

CAP CER 1.2UF 250V X7R 2225

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 2225PC125KAT1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
2225PC125KAT1A
Capacitors - Ceramic Capacitors 2225PC125KAT1A
CAP CER 1.2UF 250V X7R 2225

CAP CER 1.2UF 250V X7R 2225

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3994-6-ND 478-3994-1-ND 60-2225PC125KAT1A 2225PC125KAT1A 2225PC125KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 1.2uF 250V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.2 microF 1.2 microF 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 106SML050MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details